Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX660EPA+
MAX660EPA+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARG PUMP INV 100MA 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX660EPA+ Datasheet
History Price: $9.69000
In Stock: 49220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX660EPA+ vs MAX1672EEE+
Part No
MAX660EPA+
MAX1672EEE+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Ratiometric
Step-Up/Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Charge Pump
Buck, Boost
Output Type
Fixed
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
1.8V
Voltage - Input (Max)
5.5V
11V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
1.25V (3.3V, 5.5V)
Voltage - Output (Max)
-
5.5V
Current - Output
100mA
300mA
Frequency - Switching
10kHz, 80kHz
-
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-QSOP