☰
MAX653CSA+
MAX653CSA+
Active
Description:  IC REG BUCK ADJ/3V 225MA 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX653CSA+ Datasheet
History Price: $4.85000
In Stock: 2035
MAX653CSA+ vs MAX1044CSA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Ratiometric
Output Configuration
Positive
Positive or Negative
Topology
Buck
Charge Pump
Output Type
Adjustable (Fixed)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4V
1.5V
Voltage - Input (Max)
11.5V
10V
Voltage - Output (Min/Fixed)
1.3V (3V)
-Vin, nVin, Vin/2
Voltage - Output (Max)
11.5V
-
Current - Output
225mA
20mA
Frequency - Switching
-
10kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC