☰
MAX643AEPA+
MAX643AEPA+
Active
Description:  IC REG BOOST ADJ/15V 450MA 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX643AEPA+ Datasheet
History Price: $10.90000
In Stock: 39040
MAX643AEPA+ vs MAX1644EAE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable (Fixed)
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
2V
3V
Voltage - Input (Max)
16.5V
5.5V
Voltage - Output (Min/Fixed)
1.31V (15V)
1.1V (2.525V, 3.33V)
Voltage - Output (Max)
18V (Switch)
5.5V
Current - Output
450mA (Switch)
2A
Frequency - Switching
50kHz
Up to 350kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-PDIP
16-SSOP