Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX6431EIUS+
MAX6431EIUS+
Active
PMIC - Battery Management
Description:
IC BAT MON MULT-CHEM 2C SOT143-4
Manufacturer:
Maxim Integrated
Datasheet:
MAX6431EIUS+ Datasheet
History Price: $2.74000
In Stock: 16560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6431EIUS+ vs MAX1613EEE+
Part No
MAX6431EIUS+
MAX1613EEE+
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Battery Monitor
Battery Cell Controller
Battery Chemistry
Multi-Chemistry
Nickel Metal Hydride
Number of Cells
2
2 ~ 3
Fault Protection
-
-
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-4
16-QSOP