Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX641ACSA+
MAX641ACSA+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ/5V 450MA 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX641ACSA+ Datasheet
History Price: $8.23000
In Stock: 22965
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX641ACSA+ vs MAX15062BATA+T
Part No
MAX641ACSA+
MAX15062BATA+T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable (Fixed)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2V
4.5V
Voltage - Input (Max)
16.5V
60V
Voltage - Output (Min/Fixed)
1.31V (5V)
5V
Voltage - Output (Max)
18V (Switch)
-
Current - Output
450mA (Switch)
300mA
Frequency - Switching
45kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN
Supplier Device Package
8-SOIC
8-TDFN (2x2)