☰
MAX6418UK23
MAX6418UK23
Active
Description:  IC SUPERVISOR 2 CHANNEL SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX6418UK23 Datasheet
History Price: $2.74000
In Stock: 12800
MAX6418UK23 vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
6
Voltage - Threshold
2.313V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
Adjustable/Selectable
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-5
16-TQFN (4x4)