☰
MAX6409BS44
MAX6409BS44
Active
Description:  IC SUPERVISOR VOLT DETECTOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX6409BS44 Datasheet
History Price: $2.74000
In Stock: 25920
MAX6409BS44 vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.38V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
20μs Typical Propagation Delay
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-WFBGA, CSPBGA
16-WQFN Exposed Pad
Supplier Device Package
4-UCSP (1.05x1.05)
16-TQFN (4x4)