☰
MAX6370KA
MAX6370KA
Active
Description:  IC SUPERVISOR PIN SELEC WATCHDOG
Manufacturer:  Maxim Integrated
Datasheet:   MAX6370KA Datasheet
History Price: $2.90000
In Stock: 6675
MAX6370KA vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Watchdog Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
Adjustable/Selectable
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-8
16-TQFN (4x4)