☰
MAX6364PUT23+
MAX6364PUT23+
Active
Description:  MAX6364 LOW-POWER MICROPROCESSO
Manufacturer:  Maxim Integrated
History Price: $1.90000
In Stock: 15600
MAX6364PUT23+ vs MAX16014TT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Power Supply Monitor
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2.32V
Adjustable/Selectable
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
150ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
6-WDFN Exposed Pad
Supplier Device Package
SOT-23-6
6-TDFN-EP (3x3)