Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6364PUT23+
MAX6364PUT23+
Active
PMIC - Supervisors
Description:
MAX6364 LOW-POWER MICROPROCESSO
Manufacturer:
Maxim Integrated
Datasheet:
MAX6364PUT23+ Datasheet
History Price: $1.90000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6364PUT23+ vs MAX16012TT
Part No
MAX6364PUT23+
MAX16012TT
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Power Supply Monitor
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2.32V
Adjustable/Selectable
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
150ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
6-WDFN Exposed Pad
Supplier Device Package
SOT-23-6
6-TDFN-EP (3x3)