Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX635BCSA+
MAX635BCSA+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ/-5V 500MA 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX635BCSA+ Datasheet
History Price: $5.67820
In Stock: 19415
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX635BCSA+ vs MAX15462BATA+T
Part No
MAX635BCSA+
MAX15462BATA+T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up, Step-Down
Step-Down
Output Configuration
Negative
Positive
Topology
Buck
Buck
Output Type
Adjustable (Fixed)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.3V
4.5V
Voltage - Input (Max)
16.5V
42V
Voltage - Output (Min/Fixed)
-1.31V (-5V)
5V
Voltage - Output (Max)
-5V
-
Current - Output
500mA
300mA
Frequency - Switching
50kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN
Supplier Device Package
8-SOIC
8-TDFN (2x2)