☰
MAX635BCSA+
MAX635BCSA+
Active
Description:  IC REG BUCK ADJ/-5V 500MA 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX635BCSA+ Datasheet
History Price: $5.67820
In Stock: 19415
MAX635BCSA+ vs MAX15062BATA+T
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up, Step-Down
Step-Down
Output Configuration
Negative
Positive
Topology
Buck
Buck
Output Type
Adjustable (Fixed)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.3V
4.5V
Voltage - Input (Max)
16.5V
60V
Voltage - Output (Min/Fixed)
-1.31V (-5V)
5V
Voltage - Output (Max)
-5V
-
Current - Output
500mA
300mA
Frequency - Switching
50kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN
Supplier Device Package
8-SOIC
8-TDFN (2x2)