☰
MAX6331LUR+
MAX6331LUR+
Obsolete
Description:  IC VREF SHUNT 1.5% SOT23-3
Manufacturer:  Maxim Integrated
Datasheet:   MAX6331LUR+ Datasheet
History Price: Obsolete
In Stock: 7120
MAX6331LUR+ vs MAX6007BEUR
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Shunt
Shunt
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
-
2 mA
Tolerance
?.5%
?.5%
Temperature Coefficient
40ppm/ ℃ Typical
75ppm/ ℃
Noise - 0.1Hz to 10Hz
-
60μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
60 μA
1 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
SOT-23-3