Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX6325EPA+
MAX6325EPA+
Last Time Buy
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.04% 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6325EPA+ Datasheet
History Price: Last Time Buy
In Stock: 33135
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6325EPA+ vs MAX6008BEUR
Part No
MAX6325EPA+
MAX6008BEUR
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Automotive, AEC-Q100
Packaging
Bulk or Tube
Bulk
Status
Last Time Buy
Active
Reference Type
Series, Buried Zener
Shunt
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
15 mA
20 mA
Tolerance
?.04%
?.5%
Temperature Coefficient
1.5ppm/ ℃
75ppm/ ℃
Noise - 0.1Hz to 10Hz
1.5μVp-p
60μVp-p
Noise - 10Hz to 10kHz
1.3μVrms
-
Voltage - Input
8V ~ 36V
-
Current - Supply
3mA
-
Current - Cathode
-
1 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-PDIP
SOT-23-3