Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX6250BEPA
MAX6250BEPA
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.1% 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6250BEPA Datasheet
History Price: Obsolete
In Stock: 960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6250BEPA vs MAX6018BEUR21
Part No
MAX6250BEPA
MAX6018BEUR21
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series, Buried Zener
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
15 mA
1 mA
Tolerance
?.1%
?.4%
Temperature Coefficient
7ppm/ ℃
50ppm/ ℃
Noise - 0.1Hz to 10Hz
3μVp-p
50μVp-p
Noise - 10Hz to 10kHz
2.5μVrms
175μVrms
Voltage - Input
8V ~ 36V
2.25V ~ 5.5V
Current - Supply
3.3mA
6μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-PDIP
SOT-23-3