☰
MAX620CWN+
MAX620CWN+
Active
Description:  IC GATE DRVR HIGH-SIDE 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX620CWN+ Datasheet
History Price: $11.21000
In Stock: 11975
MAX620CWN+ vs MAX4428CSA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Driven Configuration
High-Side
Low-Side
Channel Type
Independent
Independent
Number of Drivers
4
2
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 16.5V
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
0.8V, 2.4V
Current - Peak Output (Source, Sink)
-
1.5A, 1.5A
Input Type
Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
1.7μs, 2.5μs
20ns, 20ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
18-SOIC
8-SOIC