Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX6192CESA
MAX6192CESA
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.4% 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX6192CESA Datasheet
History Price: Obsolete
In Stock: 9280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX6192CESA vs MAX6018AEUR21
Part No
MAX6192CESA
MAX6018AEUR21
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
500 μA
1 mA
Tolerance
?.4%
?.2%
Temperature Coefficient
25ppm/ ℃
50ppm/ ℃
Noise - 0.1Hz to 10Hz
60μVp-p
50μVp-p
Noise - 10Hz to 10kHz
125μVrms
175μVrms
Voltage - Input
2.7V ~ 12.6V
2.25V ~ 5.5V
Current - Supply
35μA
6μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3