☰
MAX6173BASA+
MAX6173BASA+
Active
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  Maxim Integrated
History Price: $6.45000
In Stock: 39315
MAX6173BASA+ vs MAX6008BEUR
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Series
Shunt
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
30 mA
20 mA
Tolerance
?.1%
?.5%
Temperature Coefficient
10ppm/ ℃
75ppm/ ℃
Noise - 0.1Hz to 10Hz
3.8μVp-p
60μVp-p
Noise - 10Hz to 10kHz
6.8μVrms
-
Voltage - Input
4.5V ~ 40V
-
Current - Supply
600μA
-
Current - Cathode
-
1 μA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3