☰
MAX6126BASA25
MAX6126BASA25
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
History Price: $4.87000
In Stock: 20960
MAX6126BASA25 vs MAX6018BEUR21
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
10 mA
1 mA
Tolerance
?.06%
?.4%
Temperature Coefficient
10ppm/ ℃
50ppm/ ℃
Noise - 0.1Hz to 10Hz
1.45μVp-p
50μVp-p
Noise - 10Hz to 10kHz
-
175μVrms
Voltage - Input
2.7V ~ 12.6V
2.25V ~ 5.5V
Current - Supply
725μA
6μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3