☰
MAX6065BEUR
MAX6065BEUR
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MAX6065BEUR Datasheet
History Price: $3.02000
In Stock: 47440
MAX6065BEUR vs MAX6018AEUR21
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
5 mA
1 mA
Tolerance
?.4%
?.2%
Temperature Coefficient
30ppm/ ℃
50ppm/ ℃
Noise - 0.1Hz to 10Hz
60μVp-p
50μVp-p
Noise - 10Hz to 10kHz
60μVrms
175μVrms
Voltage - Input
5.2V ~ 12.6V
2.25V ~ 5.5V
Current - Supply
125μA
6μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
SOT-23-3