☰
MAX5960LECS+
MAX5960LECS+
Obsolete
Description:  IC HOT PLUG CTRLR PCI EXP 80TQFP
Manufacturer:  Maxim Integrated
History Price: $10.20000
In Stock: 6000
MAX5960LECS+ vs MAX5902ACEUT
Series
-
Simple Swapper
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Hot Plug Controller
Hot Swap Controller
Number of Channels
12
1
Internal Switch(s)
Both
No
Applications
PCI Express?
Networking
Features
Latched Fault, SMBus, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply
3V ~ 3.6V, 10.8V ~ 13.2V
9V ~ 72V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
-
1 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP
SOT-23-6
Supplier Device Package
80-TQFP (12x12)
SOT-23-6