☰
MAX5953DUTM+
MAX5953DUTM+
Obsolete
Description:  IC POE CNTRL 1 CHANNEL 48TQFN
Manufacturer:  Maxim Integrated
History Price: $4.93000
In Stock: 42670
MAX5953DUTM+ vs MAX5922BEUI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Controller (PD), DC/DC
Controller (PSE)
Number of Channels
1
1
Power - Max
15 W
15.4 W
Internal Switch(s)
Yes
Yes
Auxiliary Sense
No
No
Standards
802.3af (PoE)
802.3af (PoE)
Voltage - Supply
11V ~ 76V
32V ~ 60V
Current - Supply
400μA
1mA
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TQFN (7x7)
28-TSSOP