☰
MAX5943DEEE+
MAX5943DEEE+
Obsolete
Description:  IC OR CTRLR N+1 16QSOP
Manufacturer:  Maxim Integrated
History Price: $3.56000
In Stock: 41035
MAX5943DEEE+ vs MAX5943AEEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
-
N+1 ORing Controller
FET Type
-
N-Channel
Ratio - Input:Output
-
N:1
Internal Switch(s)
-
No
Delay Time - ON
-
-
Delay Time - OFF
-
100 ns
Current - Output (Max)
-
-
Current - Supply
-
1.3 mA
Voltage - Supply
-
7.5V ~ 37V
Applications
-
FireWire?
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP