Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Maxim Integrated MAX5943AEEE+
MAX5943AEEE+
Active
PMIC - OR Controllers, Ideal Diodes
Description:
IC OR CTRLR N+1 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5943AEEE+ Datasheet
History Price: $5.49000
In Stock: 36445
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5943AEEE+ vs MAX5943DEEE+
Part No
MAX5943AEEE+
MAX5943DEEE+
Category
PMIC - OR Controllers, Ideal Diodes
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
N+1 ORing Controller
-
FET Type
N-Channel
-
Ratio - Input:Output
N:1
-
Internal Switch(s)
No
-
Delay Time - ON
-
-
Delay Time - OFF
100 ns
-
Current - Output (Max)
-
-
Current - Supply
1.3 mA
-
Voltage - Supply
7.5V ~ 37V
-
Applications
FireWire?
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-