☰
MAX5933EESA+
MAX5933EESA+
Active
Description:  IC HOT SWAP CTRLR GP 8SOIC
Manufacturer:  Maxim Integrated
History Price: $4.23150
In Stock: 41255
MAX5933EESA+ vs MAX5902ACEUT
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
General Purpose
Networking
Features
Auto Retry, Thermal Limit
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply
33V ~ 80V
9V ~ 72V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.4 mA
1 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6