Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5933EESA+
MAX5933EESA+
Active
PMIC - Hot Swap Controllers
Description:
IC HOT SWAP CTRLR GP 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX5933EESA+ Datasheet
History Price: $4.23150
In Stock: 6960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5933EESA+ vs MAX5901ACETT+T
Part No
MAX5933EESA+
MAX5901ACETT+T
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
-
Number of Channels
1
-
Internal Switch(s)
No
-
Applications
General Purpose
-
Features
Auto Retry, Thermal Limit
-
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
-
Voltage - Supply
33V ~ 80V
-
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Current - Supply
1.4 mA
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-