☰
MAX5933EESA+
MAX5933EESA+
Active
Description:  IC HOT SWAP CTRLR GP 8SOIC
Manufacturer:  Maxim Integrated
History Price: $4.23150
In Stock: 22665
MAX5933EESA+ vs MAX5900AAEUT+
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
General Purpose
Networking
Features
Auto Retry, Thermal Limit
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
UVLO
Voltage - Supply
33V ~ 80V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.4 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6