Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5916EUI+
MAX5916EUI+
Obsolete
PMIC - Hot Swap Controllers
Description:
IC HOT SWAP CTRLR PCI 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5916EUI+ Datasheet
History Price: $10.14000
In Stock: 37185
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5916EUI+ vs MAX5900AAEUT+
Part No
MAX5916EUI+
MAX5900AAEUT+
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
5
1
Internal Switch(s)
Both
No
Applications
PCI
Networking
Features
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit
UVLO
Voltage - Supply
10.8V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
205mA, 1A
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
2.5 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
28-TSSOP
SOT-23-6