☰
MAX5909UEE
MAX5909UEE
Active
Description:  DUAL HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX5909UEE Datasheet
History Price: $5.29000
In Stock: 14000
MAX5909UEE vs MAX5900AAEUT+T
Series
-
Simple Swapper
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller, Sequencer
Hot Swap Controller
Number of Channels
2
1
Internal Switch(s)
Both
No
Applications
PCI Express?
-48V
Features
Fault Timeout, Latched Fault, OVP, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
UVLO
Voltage - Supply
1V ~ 13.2V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
1.2 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-6