☰
MAX5908EEE+
MAX5908EEE+
Active
Description:  IC HOT-SWAP CTRLR DUAL 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5908EEE+ Datasheet
History Price: $10.72000
In Stock: 24975
MAX5908EEE+ vs MAX4273EEE+
Series
VariableSpeed/BiLevel
-
Packaging
Tube
Tube
Status
Active
Active
Type
Hot Swap Controller, Sequencer
Hot Swap Controller
Number of Channels
2
1
Internal Switch(s)
No
No
Applications
PCI Express?
General Purpose
Features
Auto Retry, UVLO
OVP, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply
1V ~ 13.2V
2.7V ~ 13.2V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
1.2 mA
600 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP