☰
MAX5902LAEUT
MAX5902LAEUT
Active
Description:  HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
History Price: $3.02000
In Stock: 30605
MAX5902LAEUT vs MAX5900AAEUT+T
Series
Simple Swapper
Simple Swapper
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
Networking
-48V
Features
Latched Fault, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Circuit Breaker, Current Limit, Latched Fault, Slew Rate, Thermal Limit, UVLO
UVLO
Voltage - Supply
9V ~ 72V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
1 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-6