Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5900AAEUT+
MAX5900AAEUT+
Active
PMIC - Hot Swap Controllers
Description:
MAX5900 -100V TDFN, SIMPLE SWAPP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5900AAEUT+ Datasheet
History Price: $1.66000
In Stock: 8940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5900AAEUT+ vs MAX5978ETJ+T
Part No
MAX5900AAEUT+
MAX5978ETJ+T
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Simple Swapper
VariableSpeed/BiLevel
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller, Monitor
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
Networking
General Purpose
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
I2C, Latched Fault
Programmable Features
UVLO
Circuit Breaker, OVP, Slew Rate, UVLO
Voltage - Supply
-9V ~ -100V
2.7V ~ 16V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
500 μA
2.5 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
32-WFQFN Exposed Pad
Supplier Device Package
SOT-23-6
32-TQFN (5x5)