☰
MAX5900AAEUT+
MAX5900AAEUT+
Active
Description:  MAX5900 -100V TDFN, SIMPLE SWAPP
Manufacturer:  Maxim Integrated
History Price: $1.66000
In Stock: 34480
MAX5900AAEUT+ vs MAX5963UTL+T
Series
Simple Swapper
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Hot Swap Controller
Hot Swap Controller, OR Controller
Number of Channels
1
2
Internal Switch(s)
No
No
Applications
Networking
FireWire?
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
-
Programmable Features
UVLO
Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Voltage - Supply
-9V ~ -100V
7.5V ~ 76V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Current - Supply
500 μA
4.5 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
40-WFQFN Exposed Pad
Supplier Device Package
SOT-23-6
40-TQFN (6x6)