Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Maxim Integrated MAX5863ETM+T
MAX5863ETM+T
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 4 CHAN 8/10BIT 48TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX5863ETM+T Datasheet
History Price: Active
In Stock: 23400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5863ETM+T vs MAX30002CWV+T
Part No
MAX5863ETM+T
MAX30002CWV+T
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
8, 10
20
Number of Channels
4
1
Power (Watts)
2.1 W
1.946 W
Voltage - Supply, Analog
2.7V ~ 3.3V
1.1V ~ 2V
Voltage - Supply, Digital
2.7V ~ 3.3V
1.1V ~ 2V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-WFQFN Exposed Pad
30-WFBGA, WLBGA
Supplier Device Package
48-TQFN (7x7)
30-WLP (2.74x2.93)