☰
MAX5742EUB+
MAX5742EUB+
Active
Description:  IC DAC 12BIT V-OUT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX5742EUB+ Datasheet
History Price: $20.62000
In Stock: 11810
MAX5742EUB+ vs MAX506BCWP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
4
4
Settling Time
10μs
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI, DSP
Parallel
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.5V
?V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
?, ? (Max)
-, ? (Max)
Architecture
String DAC
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
10-uMAX/uSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount