☰
MAX5711EUT
MAX5711EUT
Active
Description:  IC DAC 10BIT V-OUT SOT23-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX5711EUT Datasheet
History Price: $4.00000
In Stock: 22560
MAX5711EUT vs MAX509AEAP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
1
4
Settling Time
10μs
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, DSP, Microwire, QSPI, SPI
SPI
Reference Type
Supply
External
Voltage - Supply, Analog
2.7V ~ 5.5V
?V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
?.5, ? (Max)
-, ? (Max)
Architecture
String DAC
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-6
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
SOT-23-6
20-SSOP
Mounting Type
Surface Mount
Surface Mount