☰
MAX563CWN+
MAX563CWN+
Active
Description:  IC TRANSCEIVER FULL 2/2 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX563CWN+ Datasheet
History Price: $8.09000
In Stock: 3360
MAX563CWN+ vs MAX13089EAPD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS562
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full, Half
Receiver Hysteresis
500 mV
15 mV
Data Rate
116Kbps
16Mbps
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
18-SOIC (0.295", 7.50mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
18-SOIC
14-PDIP