☰
MAX561CWI
MAX561CWI
Obsolete
Description:  IC TRANSCEIVER FULL 4/5 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX561CWI Datasheet
History Price: Obsolete
In Stock: 20400
MAX561CWI vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS562
RS422, RS485
Number of Drivers/Receivers
4/5
1/1
Duplex
Full
Half
Receiver Hysteresis
300 mV
100 mV
Data Rate
116Kbps
16Mbps
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SOIC
8-SOIC