☰
MAX5595EUI+
MAX5595EUI+
Active
Description:  IC DAC 8BIT OCTAL BUFF 28-TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5595EUI+ Datasheet
History Price: $11.68000
In Stock: 41825
MAX5595EUI+ vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
8
1
Settling Time
4μs
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI, DSP
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
?1.4V ~ 15.75V
Voltage - Supply, Digital
1.8V ~ 5.25V
11.4V ~ 15.75V
INL/DNL (LSB)
?.125, ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-TSSOP
24-PDIP
Mounting Type
Surface Mount
Through Hole