☰
MAX555CCB+D
MAX555CCB+D
Active
Description:  IC DAC 12BIT V-OUT 64TQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX555CCB+D Datasheet
History Price: $81.78000
In Stock: 44060
MAX555CCB+D vs MAX509BCWP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
15ns
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
-
?V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
?.5, ?.5
-, ? (Max)
Architecture
-
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
64-TQFP Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
20-SOIC
Mounting Type
Surface Mount
Surface Mount