Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5541CSA
MAX5541CSA
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 16BIT V-OUT 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX5541CSA Datasheet
History Price: Obsolete
In Stock: 49590
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5541CSA vs MAX509BCWP+
Part No
MAX5541CSA
MAX509BCWP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
8
Number of D/A Converters
1
4
Settling Time
1μs (Typ)
6μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?, ?.5
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount