☰
MAX552AEPA+
MAX552AEPA+
Obsolete
Description:  IC DAC 12BIT A-OUT 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX552AEPA+ Datasheet
History Price: Obsolete
In Stock: 19840
MAX552AEPA+ vs MAX506AEPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
-
Number of D/A Converters
1
-
Settling Time
1μs
-
Output Type
Current - Unbuffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External
-
Voltage - Supply, Analog
2.7V ~ 3.6V
-
Voltage - Supply, Digital
2.7V ~ 3.6V
-
INL/DNL (LSB)
?.5 (Max), ?.5 (Max)
-
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-PDIP
-
Mounting Type
Through Hole
-