☰
MAX5515ETC
MAX5515ETC
Active
Description:  IC DAC 8BIT V-OUT 12TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX5515ETC Datasheet
History Price: $3.91000
In Stock: 20490
MAX5515ETC vs MAX509BCPP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
4
Settling Time
660μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
1.8V ~ 5.5V
?V
Voltage - Supply, Digital
1.8V ~ 5.5V
5V
INL/DNL (LSB)
?.25, ?.2
-, ? (Max)
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
12-WQFN Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
12-TQFN (4x4)
20-PDIP
Mounting Type
Surface Mount
Through Hole