☰
MAX548ACUA
MAX548ACUA
Obsolete
Description:  IC DAC 8BIT V-OUT 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX548ACUA Datasheet
History Price: Obsolete
In Stock: 16000
MAX548ACUA vs MAX509BCAP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
4
Settling Time
4μs (Typ)
6μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
Supply
External
Voltage - Supply, Analog
2.5V ~ 5.5V
?V
Voltage - Supply, Digital
2.5V ~ 5.5V
5V
INL/DNL (LSB)
-, ?.9 (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-uMAX/uSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount