☰
MAX5486EUG+
MAX5486EUG+
Active
Description:  IC VOLUME CONTROL 24TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5486EUG+ Datasheet
History Price: $5.78000
In Stock: 13990
MAX5486EUG+ vs MAX98932DEV#
Series
-
-
Packaging
Tube
Box
Status
Active
Obsolete
Function
Volume Control
-
Applications
Consumer Audio
-
Number of Channels
2
-
Interface
Pushbutton
-
Voltage - Supply
2.7V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Specifications
-90dB
-
Mounting Type
Surface Mount
-
Package / Case
24-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
24-TSSOP
-