Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Maxim Integrated MAX5486EUG+
MAX5486EUG+
Active
Audio Special Purpose
Description:
IC VOLUME CONTROL 24TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5486EUG+ Datasheet
History Price: $5.78000
In Stock: 13760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5486EUG+ vs MAX4298ESD
Part No
MAX5486EUG+
MAX4298ESD
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Volume Control
Line Driver
Applications
Consumer Audio
Pre-Amplifier
Number of Channels
2
2
Interface
Pushbutton
Analog
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Specifications
-90dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
14-SOIC