☰
MAX5480AEEE+
MAX5480AEEE+
Active
Description:  IC DAC 8BIT V OR A-OUT 16QSOP
Manufacturer:  Maxim Integrated
History Price: $5.34000
In Stock: 21600
MAX5480AEEE+ vs MAX503EAG+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
1
1
Settling Time
500ns
25μs (Typ)
Output Type
Voltage or Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount