☰
MAX5477ETE
MAX5477ETE
Active
Description:  256-TAP, NVM, I2C, DIGIPOT
Manufacturer:  Maxim Integrated
Datasheet:   MAX5477ETE Datasheet
History Price: $4.49000
In Stock: 41280
MAX5477ETE vs MAX5409EEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
-
Taper
Linear
Logarithmic
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
2
Number of Taps
256
32
Resistance (Ohms)
10k
10k
Interface
I2C
SPI
Memory Type
Non-Volatile
Volatile
Voltage - Supply
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Selectable Address
Cascade Pin
Tolerance
?5%
?0%
Temperature Coefficient (Typ)
70ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-TQFN-EP (3x3)
16-QSOP
Package / Case
16-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
325
1