☰
MAX545AESD+
MAX545AESD+
Obsolete
Description:  IC DAC 14BIT 5V SERIAL 14-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX545AESD+ Datasheet
History Price: Obsolete
In Stock: 42720
MAX545AESD+ vs MAX500BEWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
4
Settling Time
-
4.5μs
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
I2C
Reference Type
-
External
Voltage - Supply, Analog
-
11.4V ~ 16.5V
Voltage - Supply, Digital
-
11.4V ~ 16.5V
INL/DNL (LSB)
-
? (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC
Mounting Type
-
Surface Mount