☰
MAX5444BCUB
MAX5444BCUB
Active
Description:  IC DAC 16BIT V-OUT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX5444BCUB Datasheet
History Price: $16.89000
In Stock: 31165
MAX5444BCUB vs MAX509BCPP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
8
Number of D/A Converters
1
4
Settling Time
1μs (Typ)
6μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
INL/DNL (LSB)
?.5, ?.5
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
10-uMAX
20-PDIP
Mounting Type
Surface Mount
Through Hole